Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212538101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212538101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212538101E3-ND
Aluminum Electrolytic Capacitors 56-MAL212538101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 5000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212538101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212538101E3
Capacitors - Aluminum Electrolytic Capacitors MAL212538101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL212538101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212538101E3
Aluminum Electrolytic Capacitors MAL212538101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212538101E3-ND MAL212538101E3 MAL212538101E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details