Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212537151E3

Description
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 884mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 884mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212537151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212537151E3-ND
Aluminum Electrolytic Capacitors 56-MAL212537151E3-ND
150µF 40V Aluminum Electrolytic Capacitors Axial, Can 884mOhm @ 100Hz 5000 Hrs @ 105°C

150µF 40V Aluminum Electrolytic Capacitors Axial, Can 884mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212537151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212537151E3
Capacitors - Aluminum Electrolytic Capacitors MAL212537151E3
CAP ALUM 150UF 20% 40V AXIAL

CAP ALUM 150UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL212537151E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212537151E3
Aluminum Electrolytic Capacitors MAL212537151E3
CAP ALUM 150UF 20% 40V AXIAL

CAP ALUM 150UF 20% 40V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212537151E3-ND MAL212537151E3 MAL212537151E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details