Vishay Intertechnology, Inc. Aluminium Capacitors MAL212535102E3

Description
Axial 1000µF 16V 10x18mm 105°C 5000h
Request a Quote Datasheet
Description
Axial 1000µF 16V 10x18mm 105°C 5000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385624P
Aluminium Capacitors 2385624P
Axial 1000µF 16V 10x18mm 105°C 5000h

Axial 1000µF 16V 10x18mm 105°C 5000h

Supplier's Site
Aluminium Capacitors - 2385623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385623
Aluminium Capacitors 2385623
Axial 1000µF 16V 10x18mm 105°C 5000h

Axial 1000µF 16V 10x18mm 105°C 5000h

Supplier's Site
Aluminium Capacitors - 2385624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385624
Aluminium Capacitors 2385624
Vishay MAL212535102E3 Capacitor

Vishay MAL212535102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212535102E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212535102E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212535102E3TB-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 100Hz 5000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212535102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212535102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212535102E3CT-ND
CAP ALUM 1000UF 20% 16V AXIAL TH

CAP ALUM 1000UF 20% 16V AXIAL TH

Buy Now Datasheet
Cap, 1000Uf, Alu Elec, 16V, Axial; Capacitance Vishay - 78AH2852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, Alu Elec, 16V, Axial; Capacitance Vishay
78AH2852
Cap, 1000Uf, Alu Elec, 16V, Axial; Capacitance Vishay 78AH2852
CAP, 1000UF, ALU ELEC, 16V, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, ALU ELEC, 16V, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 66824845 - Radwell International
Willingboro, NJ, United States
Capacitor
66824845
Capacitor 66824845
CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 16V 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 16V 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212535102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212535102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212535102E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385624P 2385624 56-MAL212535102E3TB-ND 78AH2852 66824845 MAL212535102E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1000Uf, Alu Elec, 16V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details