Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212527821E3

Description
820µF 40V Aluminum Electrolytic Capacitors Axial, Can 175mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 40V Aluminum Electrolytic Capacitors Axial, Can 175mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212527821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212527821E3-ND
Aluminum Electrolytic Capacitors 56-MAL212527821E3-ND
820µF 40V Aluminum Electrolytic Capacitors Axial, Can 175mOhm @ 100Hz 10000 Hrs @ 105°C

820µF 40V Aluminum Electrolytic Capacitors Axial, Can 175mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212527821E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212527821E3
Aluminum Electrolytic Capacitors MAL212527821E3
CAP ALUM 820UF 20% 40V AXIAL

CAP ALUM 820UF 20% 40V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212527821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212527821E3
Capacitors - Aluminum Electrolytic Capacitors MAL212527821E3
CAP ALUM 820UF 20% 40V AXIAL

CAP ALUM 820UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212527821E3-ND MAL212527821E3 MAL212527821E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C762T200DJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details