Vishay Intertechnology, Inc. Aluminium Capacitors MAL212518222E3

Description
Axial 2200µF 63V 21x38mm 105°C 10000h
Request a Quote Datasheet
Description
Axial 2200µF 63V 21x38mm 105°C 10000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385617
Aluminium Capacitors 2385617
Axial 2200µF 63V 21x38mm 105°C 10000h

Axial 2200µF 63V 21x38mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385618
Aluminium Capacitors 2385618
Vishay MAL212518222E3 Capacitor

Vishay MAL212518222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385618P
Aluminium Capacitors 2385618P
Axial 2200µF 63V 21x38mm 105°C 10000h

Axial 2200µF 63V 21x38mm 105°C 10000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212518222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212518222E3-ND
Aluminum Electrolytic Capacitors 56-MAL212518222E3-ND
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 72mOhm @ 100Hz 10000 Hrs @ 105°C

2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 72mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212518222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212518222E3
Capacitors - Aluminum Electrolytic Capacitors MAL212518222E3
CAP ALUM 2200UF 20% 63V AXIAL

CAP ALUM 2200UF 20% 63V AXIAL

Supplier's Site
Cap, 2200Uf, Alu Elec, 63V, Axial; Capacitance Vishay - 78AH2849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, Alu Elec, 63V, Axial; Capacitance Vishay
78AH2849
Cap, 2200Uf, Alu Elec, 63V, Axial; Capacitance Vishay 78AH2849
CAP, 2200UF, ALU ELEC, 63V, AXIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 2200UF, ALU ELEC, 63V, AXIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Uf, Alu Elec, 63V, Axial Rohs Compliant Vishay - 98AH0686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, Alu Elec, 63V, Axial Rohs Compliant Vishay
98AH0686
Cap, 2200Uf, Alu Elec, 63V, Axial Rohs Compliant Vishay 98AH0686
CAP, 2200UF, ALU ELEC, 63V, AXIAL ROHS COMPLIANT: YES

CAP, 2200UF, ALU ELEC, 63V, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385617 2385618 56-MAL212518222E3-ND MAL212518222E3 78AH2849 98AH0686
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, Alu Elec, 63V, Axial; Capacitance Vishay Cap, 2200Uf, Alu Elec, 63V, Axial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details