Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212517391E3

Description
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212517391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212517391E3-ND
Aluminum Electrolytic Capacitors 56-MAL212517391E3-ND
390µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C

390µF 40V Aluminum Electrolytic Capacitors Axial, Can 340mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212517391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212517391E3
Capacitors - Aluminum Electrolytic Capacitors MAL212517391E3
CAP ALUM 390UF 20% 40V AXIAL

CAP ALUM 390UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL212517391E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212517391E3
Aluminum Electrolytic Capacitors MAL212517391E3
CAP ALUM 390UF 20% 40V AXIAL

CAP ALUM 390UF 20% 40V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212517391E3-ND MAL212517391E3 MAL212517391E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details