Vishay Intertechnology, Inc. Aluminium Capacitors MAL212516682E3

Description
Vishay MAL212516682E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL212516682E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385609
Aluminium Capacitors 2385609
Vishay MAL212516682E3 Capacitor

Vishay MAL212516682E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385609P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385609P
Aluminium Capacitors 2385609P
Axial 6800µF 25V 18x38mm 105°C 10000h

Axial 6800µF 25V 18x38mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385608
Aluminium Capacitors 2385608
Axial 6800µF 25V 18x38mm 105°C 10000h

Axial 6800µF 25V 18x38mm 105°C 10000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212516682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212516682E3-ND
Aluminum Electrolytic Capacitors 56-MAL212516682E3-ND
6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 51mOhm @ 100Hz 10000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 51mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 6800Uf, Alu Elec, 25V, Axial; Capacitance Vishay - 78AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, Alu Elec, 25V, Axial; Capacitance Vishay
78AH2845
Cap, 6800Uf, Alu Elec, 25V, Axial; Capacitance Vishay 78AH2845
CAP, 6800UF, ALU ELEC, 25V, AXIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 6800UF, ALU ELEC, 25V, AXIAL; Capacitance:6800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212516682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212516682E3
Capacitors - Aluminum Electrolytic Capacitors MAL212516682E3
CAP ALUM 6800UF 20% 25V AXIAL

CAP ALUM 6800UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385609 2385609P 56-MAL212516682E3-ND 78AH2845 MAL212516682E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 6800Uf, Alu Elec, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details