Vishay Intertechnology, Inc. Aluminium Capacitors MAL212516102E3

Description
Axial 1000µF 25V 10x30mm 105°C 10000h
Request a Quote Datasheet
Description
Axial 1000µF 25V 10x30mm 105°C 10000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385605
Aluminium Capacitors 2385605
Axial 1000µF 25V 10x30mm 105°C 10000h

Axial 1000µF 25V 10x30mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385607
Aluminium Capacitors 2385607
Vishay MAL212516102E3 Capacitor

Vishay MAL212516102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385607P
Aluminium Capacitors 2385607P
Axial 1000µF 25V 10x30mm 105°C 10000h

Axial 1000µF 25V 10x30mm 105°C 10000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212516102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212516102E3-ND
Aluminum Electrolytic Capacitors 56-MAL212516102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 212mOhm @ 100Hz 10000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 212mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212516102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212516102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212516102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site
Capacitor - 137389542 - Radwell International
Willingboro, NJ, United States
Capacitor
137389542
Capacitor 137389542
CAPACITOR, ELECTROLYTIC, AXIAL, 1000UF, 25V, 20%,105C, 10X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, AXIAL, 1000UF, 25V, 20%,105C, 10X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 1000Uf, Alu Elec, 25V, Axial; Capacitance Vishay - 78AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, Alu Elec, 25V, Axial; Capacitance Vishay
78AH2844
Cap, 1000Uf, Alu Elec, 25V, Axial; Capacitance Vishay 78AH2844
CAP, 1000UF, ALU ELEC, 25V, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, ALU ELEC, 25V, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385605 2385607 56-MAL212516102E3-ND MAL212516102E3 137389542 78AH2844
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 1000Uf, Alu Elec, 25V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers