Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212360228E3

Description
2.2µF 35V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
2.2µF 35V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212360228E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212360228E3-ND
Aluminum Electrolytic Capacitors MAL212360228E3-ND
2.2µF 35V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C

2.2µF 35V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212360228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212360228E3
Capacitors - Aluminum Electrolytic Capacitors MAL212360228E3
CAP ALUM 2.2UF 20% 35V AXIAL

CAP ALUM 2.2UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL212360228E3-ND MAL212360228E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details