Vishay Precision Group Aluminum Electrolytic Capacitor 68Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay MAL212316689

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.4mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1312 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
95C1312
Aluminum Electrolytic Capacitor 68Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay 95C1312
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.4mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1312
Product Name Aluminum Electrolytic Capacitor 68Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details