Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212313102E3

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4269PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4269PHTB-ND
Aluminum Electrolytic Capacitors 4269PHTB-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 20000 Hrs @ 125°C

1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 20000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212313102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212313102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212313102E3
CAP ALUM 1000UF 20% 6.3V AXIAL

CAP ALUM 1000UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4269PHTB-ND MAL212313102E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details