Vishay Precision Group Aluminum Electrolytic Capacitor, 1000Uf, 6.3V 20%, Full Reel; Capacitance Vishay MAL212313102

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:12.9mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:12.9mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V 20%, Full Reel; Capacitance Vishay - 95C1276 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V 20%, Full Reel; Capacitance Vishay
95C1276
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V 20%, Full Reel; Capacitance Vishay 95C1276
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:12.9mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V 20%, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:12.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1276
Product Name Aluminum Electrolytic Capacitor, 1000Uf, 6.3V 20%, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Features Polarized
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers