Vishay Precision Group Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial, Full Reel; Capacitance Vishay MAL212310229

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1270 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial, Full Reel; Capacitance Vishay
95C1270
Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial, Full Reel; Capacitance Vishay 95C1270
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 35V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1270
Product Name Aluminum Electrolytic Capacitor 22Uf, 35V, 20%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details