Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212310151E3

Description
150µF 35V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 35V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4316PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4316PHTB-ND
Aluminum Electrolytic Capacitors 4316PHTB-ND
150µF 35V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 20000 Hrs @ 125°C

150µF 35V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 20000 Hrs @ 125°C

Buy Now Datasheet
Capacitor - 212556932 - Radwell International
Willingboro, NJ, United States
Capacitor
212556932
Capacitor 212556932
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 150UF, 35V, 20%, 12.90X32 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 150UF, 35V, 20%, 12.90X32 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212310151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212310151E3
Capacitors - Aluminum Electrolytic Capacitors MAL212310151E3
CAP ALUM 150UF 20% 35V AXIAL

CAP ALUM 150UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4316PHTB-ND 212556932 MAL212310151E3
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details