Vishay Precision Group Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Vishay MAL212310109

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm; Lead Spacing:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm; Lead Spacing:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Vishay - 95C1265 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Vishay
95C1265
Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Vishay 95C1265
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 35V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:-; Product Diameter:7.6mm; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1265
Product Name Aluminum Electrolytic Capacitor 10Uf, 35V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details