Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212047681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 75mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 75mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212047681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212047681E3-ND
Aluminum Electrolytic Capacitors MAL212047681E3-ND
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 75mOhm 8000 Hrs @ 125°C

680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 75mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212047681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212047681E3
Capacitors - Aluminum Electrolytic Capacitors MAL212047681E3
CAP ALUM 680UF 20% 40V T/H

CAP ALUM 680UF 20% 40V T/H

Supplier's Site
680 40V 15X30Mm 125 8000H Vishay - 22M6551 - Newark, An Avnet Company
Chicago, IL, United States
680 40V 15X30Mm 125 8000H Vishay
22M6551
680 40V 15X30Mm 125 8000H Vishay 22M6551
680 40V 15x30mm 125 8000h

680 40V 15x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212047681E3-ND MAL212047681E3 22M6551
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 40V 15X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details