Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212046332E3

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 28mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 28mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212046332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212046332E3-ND
Aluminum Electrolytic Capacitors MAL212046332E3-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 28mOhm 8000 Hrs @ 125°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 28mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
3300 25V 18X38Mm 125 8000H Vishay - 22M6546 - Newark, An Avnet Company
Chicago, IL, United States
3300 25V 18X38Mm 125 8000H Vishay
22M6546
3300 25V 18X38Mm 125 8000H Vishay 22M6546
3300 25V 18x38mm 125 8000h

3300 25V 18x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL212046332E3-ND 22M6546
Product Name Aluminum Electrolytic Capacitors 3300 25V 18X38Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details