Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212045682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 26mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 26mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212045682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212045682E3-ND
Aluminum Electrolytic Capacitors MAL212045682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 26mOhm 8000 Hrs @ 125°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 26mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212045682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212045682E3
Capacitors - Aluminum Electrolytic Capacitors MAL212045682E3
CAP ALUM 6800UF 20% 16V T/H

CAP ALUM 6800UF 20% 16V T/H

Supplier's Site
6800 16V 21X38Mm 125 8000H Vishay - 22M6544 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 21X38Mm 125 8000H Vishay
22M6544
6800 16V 21X38Mm 125 8000H Vishay 22M6544
6800 16V 21x38mm 125 8000h

6800 16V 21x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212045682E3-ND MAL212045682E3 22M6544
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 16V 21X38Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details