Cap Aluminum Lytic 330uF 63V 20% (15 X 30mm) Axial 0.105 Ohm 2510mA 8000h 125°C Automotive T/R Product overview: MAL212028331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.105 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.105 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212028331E3 can be used for catalog matching and distributor lookup.
Vishay MAL212028331E3 Capacitor
Aluminium Capacitors Axial 330uF 63V 20%
Aluminium Capacitors Axial 330uF 63V 20%
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 105mOhm 8000 Hrs @ 125°C
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 105mOhm 8000 Hrs @ 125°C
CAP, 330µF, 63V, 20%; Capacitance:330µF; Voltage Rating:63V; Product Range:120 ATC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:15mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP ALUM 330UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212028331E3 | 2803446 | 2803445 | 56-MAL212028331E3TR-ND | 14AC4373 | MAL212028331E3 |
| Product Name | Automotive 330uF 63V 0.105 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 330Μf, 63V, 20%; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |