Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212027331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212027331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212027331E3-ND
Aluminum Electrolytic Capacitors MAL212027331E3-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
330 40V 12,5X30Mm 125 8000H Vishay - 97C2452 - Newark, An Avnet Company
Chicago, IL, United States
330 40V 12,5X30Mm 125 8000H Vishay
97C2452
330 40V 12,5X30Mm 125 8000H Vishay 97C2452
330 40V 12,5x30mm 125 8000h

330 40V 12,5x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212027331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212027331E3
Capacitors - Aluminum Electrolytic Capacitors MAL212027331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212027331E3-ND 97C2452 MAL212027331E3
Product Name Aluminum Electrolytic Capacitors 330 40V 12,5X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details