Vishay Intertechnology, Inc. Aluminum Capacitors - MAL212026471E3 MAL212026471E3

Description
Manufacturer: Vishay Win Source Part Number: 925127-MAL212026471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: 470 µF 25 V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 56-MAL212026471E3TR, MAL212026471E3-ND, 56-MAL212026471E3CT, 56-MAL212026471E3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 925127-MAL212026471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: 470 µF 25 V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 56-MAL212026471E3TR, MAL212026471E3-ND, 56-MAL212026471E3CT, 56-MAL212026471E3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL212026471E3 - 925127-MAL212026471E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL212026471E3
925127-MAL212026471E3
Aluminum Capacitors - MAL212026471E3 925127-MAL212026471E3
Manufacturer: Vishay Win Source Part Number: 925127-MAL212026471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: 470 µF 25 V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 56-MAL212026471E3TR, MAL212026471E3-ND, 56-MAL212026471E3CT, 56-MAL212026471E3DKR

Manufacturer: Vishay
Win Source Part Number: 925127-MAL212026471E3
Series: 120 ATC
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µF 25 V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C
Package: Axial, Can
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 56-MAL212026471E3TR, MAL212026471E3-ND, 56-MAL212026471E3CT, 56-MAL212026471E3DKR

Buy Now Datasheet
Singapore, Singapore
470UF 25V Capacitor
58-MAL212026471E3
470UF 25V Capacitor 58-MAL212026471E3
CAP ALUM 470UF 20% 25V AXIAL Product overview: MAL212026471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026471E3 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 25V AXIAL Product overview: MAL212026471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212026471E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212026471E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL212026471E3TR-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212026471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212026471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212026471E3CT-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212026471E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212026471E3
Aluminum Electrolytic Capacitors MAL212026471E3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212026471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212026471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212026471E3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site
470 25V 10X30Mm 125 8000H Vishay - 97C2449 - Newark, An Avnet Company
Chicago, IL, United States
470 25V 10X30Mm 125 8000H Vishay
97C2449
470 25V 10X30Mm 125 8000H Vishay 97C2449
470 25V 10x30mm 125 8000h

470 25V 10x30mm 125 8000h

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 925127-MAL212026471E3 58-MAL212026471E3 56-MAL212026471E3TR-ND MAL212026471E3 MAL212026471E3 97C2449
Product Name Aluminum Capacitors - MAL212026471E3 470UF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 25V 10X30Mm 125 8000H Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Axial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details