Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212026152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 49mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 49mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212026152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212026152E3-ND
Aluminum Electrolytic Capacitors MAL212026152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 49mOhm 8000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 49mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
1500 25V 15X30Mm 125 8000H Vishay - 97C2448 - Newark, An Avnet Company
Chicago, IL, United States
1500 25V 15X30Mm 125 8000H Vishay
97C2448
1500 25V 15X30Mm 125 8000H Vishay 97C2448
1500 25V 15x30mm 125 8000h

1500 25V 15x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212026152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212026152E3
Capacitors - Aluminum Electrolytic Capacitors MAL212026152E3
CAP ALUM 1500UF 20% 25V AXIAL

CAP ALUM 1500UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212026152E3-ND 97C2448 MAL212026152E3
Product Name Aluminum Electrolytic Capacitors 1500 25V 15X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details