Vishay Intertechnology, Inc. 1000UF 16V Capacitor MAL212025102E3

Description
CAP ALUM 1000UF 20% 16V AXIAL Product overview: MAL212025102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212025102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1000UF 20% 16V AXIAL Product overview: MAL212025102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212025102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000UF 16V Capacitor
58-MAL212025102E3
1000UF 16V Capacitor 58-MAL212025102E3
CAP ALUM 1000UF 20% 16V AXIAL Product overview: MAL212025102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212025102E3 can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 16V AXIAL Product overview: MAL212025102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212025102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL212025102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212025102E3-ND
Aluminum Electrolytic Capacitors MAL212025102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Capacitors - MAL212025102E3 - 925126-MAL212025102E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL212025102E3
925126-MAL212025102E3
Aluminum Capacitors - MAL212025102E3 925126-MAL212025102E3
Manufacturer: Vishay Win Source Part Number: 925126-MAL212025102E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: 1000 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Vishay
Win Source Part Number: 925126-MAL212025102E3
Series: 120 ATC
Operating Temperature Range: -40°C ~ 125°C
Features: 1000 µF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
Package: Axial, Can
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
1000 16V 12,5X30Mm 125 8000H Vishay - 97C2443 - Newark, An Avnet Company
Chicago, IL, United States
1000 16V 12,5X30Mm 125 8000H Vishay
97C2443
1000 16V 12,5X30Mm 125 8000H Vishay 97C2443
1000 16V 12,5x30mm 125 8000h

1000 16V 12,5x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212025102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212025102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212025102E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL212025102E3 MAL212025102E3-ND 925126-MAL212025102E3 97C2443 MAL212025102E3
Product Name 1000UF 16V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL212025102E3 1000 16V 12,5X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details