47µF 100V Aluminum Electrolytic Capacitors Axial, Can 760mOhm 8000 Hrs @ 125°C
Aluminium Capacitors Axial 47uF 100V 20%
Vishay MAL212019479E3 Capacitor
47uF 100V Al Electrolytic Cap, Axial, 760mR ESR, 760mA Ripple Product overview: MAL212019479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019479E3 can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 100V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 47 UF, 100 V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC, 47UF, 100V; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL212019479E3-ND | 2803439 | 2803438 | 58-MAL212019479E3 | MAL212019479E3 | 24862565 | 19C0630 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 47uF 100V 760mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitor Alum Elec, 47Uf, 100V; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Applications | Automotive | Automotive; Automotive | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |