Vishay Intertechnology, Inc. Aluminium Capacitors MAL212019221E3

Description
Vishay MAL212019221E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL212019221E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806726
Aluminium Capacitors 2806726
Vishay MAL212019221E3 Capacitor

Vishay MAL212019221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806727
Aluminium Capacitors 2806727
Aluminium Capacitor Axial 220uF 100V 20%

Aluminium Capacitor Axial 220uF 100V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4537PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4537PHBK-ND
Aluminum Electrolytic Capacitors 4537PHBK-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 181mOhm 8000 Hrs @ 125°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 181mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
220uF 100V 1.96A Capacitor
58-MAL212019221E3
220uF 100V 1.96A Capacitor 58-MAL212019221E3
220uF 100V Al Electrolytic Capacitor, Axial, 18x30mm, 181mR ESR, 1.96A Ripple Product overview: MAL212019221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.96A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.96A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019221E3 can be used for catalog matching and distributor lookup.

220uF 100V Al Electrolytic Capacitor, Axial, 18x30mm, 181mR ESR, 1.96A Ripple Product overview: MAL212019221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.96A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.96A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 220Uf, 100V; Capacitance Vishay - 19C0628 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 100V; Capacitance Vishay
19C0628
Capacitor Alum Elec, 220Uf, 100V; Capacitance Vishay 19C0628
CAPACITOR ALUM ELEC, 220UF, 100V; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 100V; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor - 24862577 - Radwell International
Willingboro, NJ, United States
Capacitor
24862577
Capacitor 24862577
CAPACITOR ALUM ELEC, 220UF, 100V; CAPACITANCE:220µF; VOLTAGE RATING:100V; PRODUCT RANGE:120 ATC SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:8000 HOURS @ 125°C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 220UF, 100V; CAPACITANCE:220µF; VOLTAGE RATING:100V; PRODUCT RANGE:120 ATC SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:8000 HOURS @ 125°C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212019221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212019221E3
Capacitors - Aluminum Electrolytic Capacitors MAL212019221E3
CAP ALUM 220UF 20% 100V AXIAL

CAP ALUM 220UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806726 2806727 4537PHBK-ND 58-MAL212019221E3 19C0628 24862577 MAL212019221E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 220uF 100V 1.96A Capacitor Capacitor Alum Elec, 220Uf, 100V; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers