Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212018221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212018221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212018221E3-ND
Aluminum Electrolytic Capacitors MAL212018221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2806722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806722
Aluminium Capacitors 2806722
Vishay MAL212018221E3 Capacitor

Vishay MAL212018221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806723
Aluminium Capacitors 2806723
Aluminium Capacitors Axial 220uF 63V 20%

Aluminium Capacitors Axial 220uF 63V 20%

Supplier's Site
Singapore, Singapore
220uF 63V 2.15A Capacitor
58-MAL212018221E3
220uF 63V 2.15A Capacitor 58-MAL212018221E3
220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 2.15A Product overview: MAL212018221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 2.15A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 2.15A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018221E3 can be used for catalog matching and distributor lookup.

220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 2.15A Product overview: MAL212018221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 2.15A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 2.15A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, 120 Atc Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6828 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 120 Atc Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6828
Aluminium Electrolytic Capacitor, 120 Atc Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6828
Aluminium Electrolytic Capacitor, 120 ATC Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 120 ATC Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212018221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212018221E3
Capacitors - Aluminum Electrolytic Capacitors MAL212018221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL212018221E3-ND 2806722 2806723 58-MAL212018221E3 98K6828 MAL212018221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 220uF 63V 2.15A Capacitor Aluminium Electrolytic Capacitor, 120 Atc Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers