Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212018151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212018151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212018151E3-ND
Aluminum Electrolytic Capacitors MAL212018151E3-ND
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 125°C

150µF 63V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212018151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212018151E3
Capacitors - Aluminum Electrolytic Capacitors MAL212018151E3
CAP ALUM 150UF 20% 63V AXIAL

CAP ALUM 150UF 20% 63V AXIAL

Supplier's Site
150 63V 12,5X30Mm 125 8000H Vishay - 97C2437 - Newark, An Avnet Company
Chicago, IL, United States
150 63V 12,5X30Mm 125 8000H Vishay
97C2437
150 63V 12,5X30Mm 125 8000H Vishay 97C2437
150 63V 12,5x30mm 125 8000h

150 63V 12,5x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212018151E3-ND MAL212018151E3 97C2437
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 150 63V 12,5X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details