Vishay Intertechnology, Inc. Aluminum Capacitors - MAL212017471E3 MAL212017471E3

Description
Manufacturer: Vishay Win Source Part Number: 925125-MAL212017471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 925125-MAL212017471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL212017471E3 - 925125-MAL212017471E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL212017471E3
925125-MAL212017471E3
Aluminum Capacitors - MAL212017471E3 925125-MAL212017471E3
Manufacturer: Vishay Win Source Part Number: 925125-MAL212017471E 3 Series: 120 ATC Operating Temperature Range: -40°C ~ 125°C Features: Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C Package: Axial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Vishay
Win Source Part Number: 925125-MAL212017471E3
Series: 120 ATC
Operating Temperature Range: -40°C ~ 125°C
Features: Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C
Package: Axial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212017471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212017471E3-ND
Aluminum Electrolytic Capacitors MAL212017471E3-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2806717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806717
Aluminium Capacitors 2806717
Aluminium Capacitors Axial 470uF 40V 20%

Aluminium Capacitors Axial 470uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2806716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806716
Aluminium Capacitors 2806716
Vishay MAL212017471E3 Capacitor

Vishay MAL212017471E3 Capacitor

Supplier's Site
Singapore, Singapore
Through-Hole 470uF 40V Capacitor
58-MAL212017471E3
Through-Hole 470uF 40V Capacitor 58-MAL212017471E3
470uF 40V Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL212017471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212017471E3 can be used for catalog matching and distributor lookup.

470uF 40V Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL212017471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 470uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212017471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 470Uf, 40V; Capacitance Vishay - 19C0622 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 40V; Capacitance Vishay
19C0622
Capacitor Alum Elec, 470Uf, 40V; Capacitance Vishay 19C0622
CAPACITOR ALUM ELEC, 470UF, 40V; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 40V; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 120 Atc Series, 470 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6825 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 120 Atc Series, 470 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6825
Aluminium Electrolytic Capacitor, 120 Atc Series, 470 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6825
Aluminium Electrolytic Capacitor, 120 ATC Series, 470 - F, - 20%, 40 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 120 ATC Series, 470 - F, - 20%, 40 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212017471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212017471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212017471E3
CAP ALUM 470UF 20% 40V AXIAL

CAP ALUM 470UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 925125-MAL212017471E3 MAL212017471E3-ND 2806717 2806716 58-MAL212017471E3 19C0622 98K6825 MAL212017471E3
Product Name Aluminum Capacitors - MAL212017471E3 Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Through-Hole 470uF 40V Capacitor Capacitor Alum Elec, 470Uf, 40V; Capacitance Vishay Aluminium Electrolytic Capacitor, 120 Atc Series, 470 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers