Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212017331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212017331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212017331E3-ND
Aluminum Electrolytic Capacitors MAL212017331E3-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 130mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
222212017331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2435 - Newark, An Avnet Company
Chicago, IL, United States
222212017331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2435
222212017331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2435
222212017331; 40V ; 330UF; AXIAL; AA, BULK OR PAPER STRIP

222212017331; 40V ; 330UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212017331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212017331E3
Capacitors - Aluminum Electrolytic Capacitors MAL212017331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212017331E3-ND 97C2435 MAL212017331E3
Product Name Aluminum Electrolytic Capacitors 222212017331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details