2200µF 40V Aluminum Electrolytic Capacitors Axial, Can 34mOhm 8000 Hrs @ 125°C
CAP ALUM 2200UF 20% 40V AXIAL Product overview: MAL212017222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212017222E3 can be used for catalog matching and distributor lookup.
Vishay MAL212017222E3 Capacitor
Aluminium Capacitor Axial 2200uF 40V 20%
Aluminium Electrolytic Capacitor, 120 ATC Series, 2200 - F, - 20%, 40 V, 21 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 40V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL212017222E3-ND | 58-MAL212017222E3 | 2806713 | 2806714 | 98K6824 | MAL212017222E3 |
| Product Name | Aluminum Electrolytic Capacitors | 2200UF 40V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 40 V, 21 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |