Vishay MAL212016471E3 Capacitor
Vishay MAL212016471E3 Capacitor
470uF 25V Aluminum Electrolytic Capacitor, Axial, 112mR ESR, 2.1A Ripple Product overview: MAL212016471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V, 2.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, 2.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212016471E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337382-MAL212016471
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 120 ATC
Package: Bulk
Size / Dimension: 0.394" Dia x 1.181" L (10.00mm x 30.00mm)
Applications: Automotive
Standard Package: 340
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Impedance: 84 mOhms
ESR (Equivalent Series Resistance): 112mOhm
Lifetime @ Temp.: 8000 Hrs @ 125°C
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ High Frequency: 2.1 A @ 10 kHz
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 112mOhm 8000 Hrs @ 125°C
CAP ALUM 470UF 20% 25V AXIAL
Aluminium Electrolytic Capacitor, 120 ATC Series, 470 - F, - 20%, 25 V, 10 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V AXIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803433 | 58-MAL212016471E3 | 1337382-MAL212016471E3 | MAL212016471E3-ND | MAL212016471E3 | 98K6820 | MAL212016471E3 |
| Product Name | Aluminium Capacitors | 470uF 25V 2.1A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 120 Atc Series, 470 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor |