Vishay MAL212016222E3 Capacitor
Vishay MAL212016222E3 Capacitor
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 43mOhm 8000 Hrs @ 125°C
2.2mF 25V Aluminum Electrolytic Capacitor, Axial, 18x30mm, 43mR ESR Product overview: MAL212016222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212016222E3 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 25V AXIAL
CAPACITOR ALUM ELEC, 2200UF, 25V; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:18mm; Product Height:30mm; ESR:0.027ohm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 120 ATC Series, 2200 - F, - 20%, 25 V, 18 mm, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803430 | 4528PHBK-ND | 58-MAL212016222E3 | MAL212016222E3 | 19C0616 | 98K6819 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 2200Uf, 25V; Capacitance Vishay | Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 25 V, 18 Mm, Axial Leaded Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |