Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212015682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 26mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 26mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212015682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212015682E3-ND
Aluminum Electrolytic Capacitors MAL212015682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 26mOhm 8000 Hrs @ 125°C

6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 26mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
222212015682; 16V ; 6800Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2430 - Newark, An Avnet Company
Chicago, IL, United States
222212015682; 16V ; 6800Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2430
222212015682; 16V ; 6800Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2430
222212015682; 16V ; 6800UF; AXIAL; AA, BULK OR PAPER STRIP

222212015682; 16V ; 6800UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212015682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212015682E3
Capacitors - Aluminum Electrolytic Capacitors MAL212015682E3
CAP ALUM 6800UF 20% 16V AXIAL

CAP ALUM 6800UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212015682E3-ND 97C2430 MAL212015682E3
Product Name Aluminum Electrolytic Capacitors 222212015682; 16V ; 6800Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details