Manufacturer: Vishay
Win Source Part Number: 1005584-MAL212015472
Packaging: Bulk
Voltage Rating: 16V
Applications: Automotive
Mounting: Through Hole
Capacitance: 4700μF
Tolerance: ±20%
Impedance: 29 mOhm
Lifetime @ Temp.: 8000 Hrs @ 125°C
ESR: 27 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Axial, Can
Ripple Current - High Frequency: 4.35A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Aluminum Electrolytic Capacitor 4700uF 16V 20% Axial 27mR ESR 4.35A Product overview: MAL212015472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 4.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 4.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212015472E3 can be used for catalog matching and distributor lookup.
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 27mOhm 8000 Hrs @ 125°C
CAP ALUM 4700UF 20% 16V AXIAL
Aluminum Electrolytic Capacitors - Axial Leaded 4700uF 16V 20% Axial
CAPACITOR ALUM ELEC, 4700UF, 16V; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1005584-MAL212015472E3 | 58-MAL212015472E3 | 4526PHBK-ND | MAL212015472E3 | MAL212015472E3 | 19C0614 |
| Product Name | Aluminum Capacitors - MAL212015472E3 | 4700uF 16V 4.35A Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitor Alum Elec, 4700Uf, 16V; Capacitance Vishay |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts |