Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212015152E3

Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 60mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 60mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212015152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212015152E3-ND
Aluminum Electrolytic Capacitors MAL212015152E3-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 60mOhm 8000 Hrs @ 125°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 60mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
222212015152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2427 - Newark, An Avnet Company
Chicago, IL, United States
222212015152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2427
222212015152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2427
222212015152; 16V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

222212015152; 16V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212015152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212015152E3
Capacitors - Aluminum Electrolytic Capacitors MAL212015152E3
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212015152E3-ND 97C2427 MAL212015152E3
Product Name Aluminum Electrolytic Capacitors 222212015152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details