Vishay MAL212015102E3 Capacitor
Aluminium Capacitor Axial 1000uF 16V 20%
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
CAP ALUM 1000UF 20% 16V AXIAL Product overview: MAL212015102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212015102E3 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, 120 ATC Series, 1000 - F, - 20%, 16 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 16V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803423 | 2803424 | MAL212015102E3-ND | 58-MAL212015102E3 | 98K6815 | MAL212015102E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 1000UF 16V Capacitor | Aluminium Electrolytic Capacitor, 120 Atc Series, 1000 F, 20%, 16 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |