Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211990519E3

Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211990519E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211990519E3-ND
Aluminum Electrolytic Capacitors MAL211990519E3-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211990519E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211990519E3
Capacitors - Aluminum Electrolytic Capacitors MAL211990519E3
CAP ALUM 47UF 100V AXIAL

CAP ALUM 47UF 100V AXIAL

Supplier's Site
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2426
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2426
Capacitor,47uF,100VD C,10-% Tol,50+% Tol

Capacitor,47uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211990519E3-ND MAL211990519E3 97C2426
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details