Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211948151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211948151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211948151E3-ND
Aluminum Electrolytic Capacitors MAL211948151E3-ND
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 8000 Hrs @ 125°C

150µF 63V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211948151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211948151E3
Capacitors - Aluminum Electrolytic Capacitors MAL211948151E3
CAP ALUM 150UF 63V AXIAL

CAP ALUM 150UF 63V AXIAL

Supplier's Site
Capacitor,150Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2405
Capacitor,150Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2405
Capacitor,150uF,63VD C,10-% Tol,50+% Tol

Capacitor,150uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211948151E3-ND MAL211948151E3 97C2405
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details