Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211947471E3

Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 410mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 410mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211947471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211947471E3-ND
Aluminum Electrolytic Capacitors MAL211947471E3-ND
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 410mOhm @ 100Hz 8000 Hrs @ 125°C

470µF 40V Aluminum Electrolytic Capacitors Axial, Can 410mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,470Uf,40Vdc,10-% Tol,50+% Tol Vishay - 97C2402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,40Vdc,10-% Tol,50+% Tol Vishay
97C2402
Capacitor,470Uf,40Vdc,10-% Tol,50+% Tol Vishay 97C2402
Capacitor,470uF,40VD C,10-% Tol,50+% Tol

Capacitor,470uF,40VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211947471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211947471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211947471E3
CAP ALUM 470UF 40V AXIAL

CAP ALUM 470UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211947471E3-ND 97C2402 MAL211947471E3
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,40Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details