Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211946152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211946152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211946152E3-ND
Aluminum Electrolytic Capacitors MAL211946152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 140mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay
97C2395
Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay 97C2395
Capacitor,1.5mF,25VD C,10-% Tol,50+% Tol

Capacitor,1.5mF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211946152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211946152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211946152E3
CAP ALUM 1500UF 25V AXIAL

CAP ALUM 1500UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211946152E3-ND 97C2395 MAL211946152E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1.5Mf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details