Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211937479E3

Description
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211937479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211937479E3-ND
Aluminum Electrolytic Capacitors MAL211937479E3-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211937479E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211937479E3
Aluminum Electrolytic Capacitors MAL211937479E3
CAP ALUM 47UF 40V AXIAL

CAP ALUM 47UF 40V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211937479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211937479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211937479E3
CAP ALUM 47UF 40V AXIAL

CAP ALUM 47UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211937479E3-ND MAL211937479E3 MAL211937479E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details