Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211937101E3

Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211937101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211937101E3-ND
Aluminum Electrolytic Capacitors MAL211937101E3-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay - 73K4550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay
73K4550
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay 73K4550
Capacitor,100uF,40VD C,10-% Tol,50+% Tol

Capacitor,100uF,40VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211937101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211937101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211937101E3
CAP ALUM 100UF 40V AXIAL

CAP ALUM 100UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211937101E3-ND 73K4550 MAL211937101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details