Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211928479E3

Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211928479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211928479E3-ND
Aluminum Electrolytic Capacitors MAL211928479E3-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211928479E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211928479E3
Aluminum Electrolytic Capacitors MAL211928479E3
CAP ALUM 47UF 63V AXIAL

CAP ALUM 47UF 63V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211928479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211928479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211928479E3
CAP ALUM 47UF 63V AXIAL

CAP ALUM 47UF 63V AXIAL

Supplier's Site
Capacitor,47Uf,63Vdc,10-% Tol,50+% Tol Vishay - 33C9241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,63Vdc,10-% Tol,50+% Tol Vishay
33C9241
Capacitor,47Uf,63Vdc,10-% Tol,50+% Tol Vishay 33C9241
Capacitor,47uF,63VDC ,10-% Tol,50+% Tol

Capacitor,47uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211928479E3-ND MAL211928479E3 MAL211928479E3 33C9241
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,47Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers