Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211928221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211928221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211928221E3-ND
Aluminum Electrolytic Capacitors MAL211928221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211928221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211928221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211928221E3
CAP ALUM 220UF 63V AXIAL

CAP ALUM 220UF 63V AXIAL

Supplier's Site
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2358
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2358
Capacitor,220uF,63VD C,10-% Tol,50+% Tol

Capacitor,220uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211928221E3-ND MAL211928221E3 97C2358
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details