Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211927101E3

Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211927101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211927101E3-ND
Aluminum Electrolytic Capacitors MAL211927101E3-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay - 97C2349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay
97C2349
Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay 97C2349
Capacitor,100uF,40VD C,10-% Tol,50+% Tol

Capacitor,100uF,40VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211927101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211927101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211927101E3
CAP ALUM 100UF 40V AXIAL

CAP ALUM 100UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211927101E3-ND 97C2349 MAL211927101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,40Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details