Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211925479E3

Description
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211925479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211925479E3-ND
Aluminum Electrolytic Capacitors MAL211925479E3-ND
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.4Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.4Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211925479E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211925479E3
Aluminum Electrolytic Capacitors MAL211925479E3
CAP ALUM 47UF 16V AXIAL

CAP ALUM 47UF 16V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211925479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211925479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211925479E3
CAP ALUM 47UF 16V AXIAL

CAP ALUM 47UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211925479E3-ND MAL211925479E3 MAL211925479E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details