Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211925221E3

Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211925221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211925221E3-ND
Aluminum Electrolytic Capacitors MAL211925221E3-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 4000 Hrs @ 125°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C2339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C2339
Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C2339
Capacitor,220uF,16VD C,10-% Tol,50+% Tol

Capacitor,220uF,16VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211925221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211925221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211925221E3
CAP ALUM 220UF 16V AXIAL

CAP ALUM 220UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211925221E3-ND 97C2339 MAL211925221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,16Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details