Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211918221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211918221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211918221E3-ND
Aluminum Electrolytic Capacitors MAL211918221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211918221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211918221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211918221E3
CAP ALUM 220UF 63V AXIAL

CAP ALUM 220UF 63V AXIAL

Supplier's Site
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2320
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2320
Capacitor,220uF,63VD C,10-% Tol,50+% Tol

Capacitor,220uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211918221E3-ND MAL211918221E3 97C2320
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C633U025AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details