Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211918101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211918101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211918101E3-ND
Aluminum Electrolytic Capacitors MAL211918101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211918101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211918101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211918101E3
CAP ALUM 100UF 63V AXIAL

CAP ALUM 100UF 63V AXIAL

Supplier's Site
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2318
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2318
Capacitor,100uF,63VD C,10-% Tol,50+% Tol

Capacitor,100uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211918101E3-ND MAL211918101E3 97C2318
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details