Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211916681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211916681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211916681E3-ND
Aluminum Electrolytic Capacitors MAL211916681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2309 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C2309
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C2309
Capacitor,680uF,25VD C,10-% Tol,50+% Tol

Capacitor,680uF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211916681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211916681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211916681E3
CAP ALUM 680UF 25V AXIAL

CAP ALUM 680UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211916681E3-ND 97C2309 MAL211916681E3
Product Name Aluminum Electrolytic Capacitors Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details